Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules - SC20ESA-8GB-STD SC20ESA-8GB-STD

Description
Manufacturer: Quectel Win Source Part Number: 933121-SC20ESA-8GB-S TD Operating Temperature Range: -35°C ~ 75°C Features: Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Family Name: SC20 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Other Part Number: 2958-SC20ESA-8GB-STD CT, 2958-SC20ESA-8GB-STD TR, 2958-SC20ESA-8GB-STD DKR
Request a Quote Datasheet
Description
Manufacturer: Quectel Win Source Part Number: 933121-SC20ESA-8GB-S TD Operating Temperature Range: -35°C ~ 75°C Features: Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Family Name: SC20 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Other Part Number: 2958-SC20ESA-8GB-STD CT, 2958-SC20ESA-8GB-STD TR, 2958-SC20ESA-8GB-STD DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - SC20ESA-8GB-STD - 933121-SC20ESA-8GB-STD - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - SC20ESA-8GB-STD
933121-SC20ESA-8GB-STD
RF Transceiver Modules - SC20ESA-8GB-STD 933121-SC20ESA-8GB-STD
Manufacturer: Quectel Win Source Part Number: 933121-SC20ESA-8GB-S TD Operating Temperature Range: -35°C ~ 75°C Features: Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Family Name: SC20 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Other Part Number: 2958-SC20ESA-8GB-STD CT, 2958-SC20ESA-8GB-STD TR, 2958-SC20ESA-8GB-STD DKR

Manufacturer: Quectel
Win Source Part Number: 933121-SC20ESA-8GB-STD
Operating Temperature Range: -35°C ~ 75°C
Features: Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount
Package: Reel - TR
Package: Module
Mounting: Surface Mount
Family Name: SC20
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Other Part Number: 2958-SC20ESA-8GB-STDCT, 2958-SC20ESA-8GB-STDTR, 2958-SC20ESA-8GB-STDDKR

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-SC20ESA-8GB-STDTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-SC20ESA-8GB-STDTR-ND
RF Transceiver Modules and Modems 2958-SC20ESA-8GB-STDTR-ND
Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-SC20ESA-8GB-STDCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-SC20ESA-8GB-STDCT-ND
RF Transceiver Modules and Modems 2958-SC20ESA-8GB-STDCT-ND
Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-SC20ESA-8GB-STDDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-SC20ESA-8GB-STDDKR-ND
RF Transceiver Modules and Modems 2958-SC20ESA-8GB-STDDKR-ND
Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SC20ESA-8GB-STD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SC20ESA-8GB-STD
RF and Wireless - RF Transceiver Modules and Modems SC20ESA-8GB-STD
RF TXRX MOD BLUETOOTH/WIFI SMD

RF TXRX MOD BLUETOOTH/WIFI SMD

Supplier's Site
RF Transceiver Modules and Modems - SC20ESA-8GB-STD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SC20ESA-8GB-STD
RF Transceiver Modules and Modems SC20ESA-8GB-STD
Bluetooth, Cellular, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Bluetooth, Cellular, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 933121-SC20ESA-8GB-STD 2958-SC20ESA-8GB-STDTR-ND SC20ESA-8GB-STD SC20ESA-8GB-STD
Product Name RF Transceiver Modules - SC20ESA-8GB-STD RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module Surface Mount; Module
Operating Frequency 800 to 5000 MHz 800 to 5000 MHz 800 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 7 Front End Module - QM42500 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08A - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details
Embedded Bluetooth Module - BT44-147 - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details