Multi-Tech Systems, Inc. RF Transceiver Modules and Modems MTQN-MNG1-B01-SP

Description
Cellular LTE Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Chassis Mount
Request a Quote Datasheet
Description
Cellular LTE Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 591-1339-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
591-1339-ND
RF Transceiver Modules and Modems 591-1339-ND
Cellular LTE Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Chassis Mount

Cellular LTE Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Chassis Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - MTQN-MNG1-B01-SP - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
MTQN-MNG1-B01-SP
RF and Wireless - RF Transceiver Modules and Modems MTQN-MNG1-B01-SP
RF TXRX MOD CELL U.FL CHAS MNT

RF TXRX MOD CELL U.FL CHAS MNT

Supplier's Site
RF Transceiver Modules and Modems - MTQN-MNG1-B01-SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MTQN-MNG1-B01-SP
RF Transceiver Modules and Modems MTQN-MNG1-B01-SP
Cellular LTE Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Chassis Mount

Cellular LTE Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 591-1339-ND MTQN-MNG1-B01-SP MTQN-MNG1-B01-SP
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 700 to 1900 MHz 700 to 1900 MHz 700 to 1900 MHz
Package Type Module Module
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4216 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2400 to 2500 MHz
View Details
RF Modules - 7839628 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1066-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 2400 MHz
Sensitivity -105 dBm
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1224-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 1700 to 2100 MHz
View Details
2 suppliers