Quectel Wireless Solutions Co., Ltd. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) LC79HALMD

Description
Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Utilized IC / Part: KS8995E Product Type: Passive, Cold Plate
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Utilized IC / Part: KS8995E Product Type: Passive, Cold Plate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Utilized IC / Part: KS8995E Product Type: Passive, Cold Plate

Mfr: Freescale Semiconductor
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Packaging: Bulk
Part Status: Obsolete
Utilized IC / Part: KS8995E
Product Type: Passive, Cold Plate

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25-50FJM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
DSP (Digital Signal Processors) - 598-1662-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
6 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK512MC208-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 80-TQFP
Pin Count 80
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details