Quectel Wireless Solutions Co., Ltd. RF Receivers L80RE-M37

Description
Navigation GPS Transceiver Module 1.575GHz Integrated, Ceramic Patch Surface Mount
Request a Quote Datasheet
Description
Navigation GPS Transceiver Module 1.575GHz Integrated, Ceramic Patch Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 2958-L80RE-M37TR-ND - DigiKey
Thief River Falls, MN, United States
Navigation GPS Transceiver Module 1.575GHz Integrated, Ceramic Patch Surface Mount

Navigation GPS Transceiver Module 1.575GHz Integrated, Ceramic Patch Surface Mount

Buy Now Datasheet
RF Receivers - 2958-L80RE-M37CT-ND - DigiKey
Thief River Falls, MN, United States
Navigation GPS Transceiver Module 1.575GHz Integrated, Ceramic Patch Surface Mount

Navigation GPS Transceiver Module 1.575GHz Integrated, Ceramic Patch Surface Mount

Buy Now Datasheet
RF Receivers - 2958-L80RE-M37DKR-ND - DigiKey
Thief River Falls, MN, United States
Navigation GPS Transceiver Module 1.575GHz Integrated, Ceramic Patch Surface Mount

Navigation GPS Transceiver Module 1.575GHz Integrated, Ceramic Patch Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2958-L80RE-M37TR-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Data Rate 9.6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW4343WKUBGTTR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4764-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32LM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details