DUAL-BAND, WI-FI 6 MODULE, BLUET
DUAL-BAND, WI-FI 6 MODULE, BLUET
DUAL-BAND, WI-FI 6 MODULE, BLUET
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 2958-FCE860XADMDDKR-ND |
| Product Name | RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key |
| Radio Technique | Direct-Sequence Spread Spectrum |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 5000 MHz |