Quectel Wireless Solutions Co., Ltd. RF and Wireless -RF Transceiver Modules and Modems EM05EFA-512-SGAS

Description
Manufacturer: Quectel Category: RF and Wireless -RF Transceiver Modules and Modems Package: Tray Product Status: Active RF Family/Standard: Cellular, Navigation Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, WCDMA Data Rate: 150Mbps Mounting Type: Card Edge Operating Temperature: -30°C ~ 70°C Package / Case: Module
Request a Quote Datasheet
Description
Manufacturer: Quectel Category: RF and Wireless -RF Transceiver Modules and Modems Package: Tray Product Status: Active RF Family/Standard: Cellular, Navigation Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, WCDMA Data Rate: 150Mbps Mounting Type: Card Edge Operating Temperature: -30°C ~ 70°C Package / Case: Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless -RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RF Transceiver Modules and Modems
RF and Wireless -RF Transceiver Modules and Modems
Manufacturer: Quectel Category: RF and Wireless -RF Transceiver Modules and Modems Package: Tray Product Status: Active RF Family/Standard: Cellular, Navigation Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, WCDMA Data Rate: 150Mbps Mounting Type: Card Edge Operating Temperature: -30°C ~ 70°C Package / Case: Module

Manufacturer: Quectel
Category: RF and Wireless -RF Transceiver Modules and Modems
Package: Tray
Product Status: Active
RF Family/Standard: Cellular, Navigation
Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, WCDMA
Data Rate: 150Mbps
Mounting Type: Card Edge
Operating Temperature: -30°C ~ 70°C
Package / Case: Module

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-EM05EFA-512-SGAS-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EM05EFA-512-SGAS-ND
RF Transceiver Modules and Modems 2958-EM05EFA-512-SGAS-ND
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, WCDMA Transceiver Module Antenna Not Included Card Edge

Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, WCDMA Transceiver Module Antenna Not Included Card Edge

Buy Now Datasheet
RF Transceiver Modules and Modems - EM05EFA-512-SGAS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
EM05EFA-512-SGAS
RF Transceiver Modules and Modems EM05EFA-512-SGAS
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, WCDMA Transceiver Module Antenna Not Included Card Edge

Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, WCDMA Transceiver Module Antenna Not Included Card Edge

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers
Product Number 2958-EM05EFA-512-SGAS-ND EM05EFA-512-SGAS
Product Name RF and Wireless -RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Package Type Module Module Module
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F)
Supply Voltage 3.13 to 4.4 volts 3.13 to 4.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details