Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount
Win Source Part Number: 1228226-EG91NAFB-512
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA
Data Rate: 42Mbps
Antenna Type: Antenna Not Included
Current - Receiving: 29mA
RF Family/Standard: Cellular, Navigation
Serial Interfaces: I²C, PCM, SPI, UART, USB
Current - Transmitting: 29mA
Voltage - Supply: 3.3V ~ 4.3V
Package / Case: Module
Temperature Range - Operating: -35°C ~ 75°C
Alternative Parts (Cross-Reference): EG91NAFB512SGNS;
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
Mfr: Quectel
Other Names: 2958-EG91NAFB-512-SG
Base Product Number: EG91
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount
RF TXRX MODULE CELL/NAV SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 2958-EG91NAFB-512-SGNSTR-ND | 1228226-EG91NAFB-512-SGNS | EG91NAFB-512-SGNS | EG91NAFB-512-SGNS |
| Product Name | RF Transceiver Modules and Modems | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) |
| Package Type | Surface Mount; Module | Surface Mount; SMD (SMT) | Surface Mount; Module | |
| Supply Voltage | 3.3 to 4.3 volts | 3.3 to 4.3 volts | 3.3 to 4.3 volts | 4.3 to 3.3 volts |
| Supply Current | 29 mA | 29 mA |