Quectel Wireless Solutions Co., Ltd. RF/IF and RFID - RF Transceiver Modules and Modems EC25EFA-512-STD

Description
Win Source Part Number: 1225542-EC25EFA-512- STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Frequency: 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz Protocol: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Data Rate: 480Mbps Antenna Type: Antenna Not Included Power - Output: 33dBm Sensitivity: -110.5dBm RF Family/Standard: Cellular, Navigation Modulation: 8PSK, 16QAM, 64QAM, GMSK Serial Interfaces: I²C, PCM, UART, USB Voltage - Supply: 3V ~ 3.6V Mounting Type: Card Edge Package / Case: Module Temperature Range - Operating: -35°C ~ 75°C Alternative Parts (Cross-Reference): EC25EFA512STD; ECCN: 5A992C 22 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-EC25EFA-512-STD TR,2958-EC25EFA-512- STDDKR,2958-EC25EFA- 512-STDCT Base Product Number: EC25
Request a Quote Datasheet
Description
Win Source Part Number: 1225542-EC25EFA-512- STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Frequency: 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz Protocol: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Data Rate: 480Mbps Antenna Type: Antenna Not Included Power - Output: 33dBm Sensitivity: -110.5dBm RF Family/Standard: Cellular, Navigation Modulation: 8PSK, 16QAM, 64QAM, GMSK Serial Interfaces: I²C, PCM, UART, USB Voltage - Supply: 3V ~ 3.6V Mounting Type: Card Edge Package / Case: Module Temperature Range - Operating: -35°C ~ 75°C Alternative Parts (Cross-Reference): EC25EFA512STD; ECCN: 5A992C 22 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-EC25EFA-512-STD TR,2958-EC25EFA-512- STDDKR,2958-EC25EFA- 512-STDCT Base Product Number: EC25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1225542-EC25EFA-512-STD - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1225542-EC25EFA-512-STD
RF/IF and RFID - RF Transceiver Modules and Modems 1225542-EC25EFA-512-STD
Win Source Part Number: 1225542-EC25EFA-512- STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Frequency: 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz Protocol: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Data Rate: 480Mbps Antenna Type: Antenna Not Included Power - Output: 33dBm Sensitivity: -110.5dBm RF Family/Standard: Cellular, Navigation Modulation: 8PSK, 16QAM, 64QAM, GMSK Serial Interfaces: I²C, PCM, UART, USB Voltage - Supply: 3V ~ 3.6V Mounting Type: Card Edge Package / Case: Module Temperature Range - Operating: -35°C ~ 75°C Alternative Parts (Cross-Reference): EC25EFA512STD; ECCN: 5A992C 22 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-EC25EFA-512-STD TR,2958-EC25EFA-512- STDDKR,2958-EC25EFA- 512-STDCT Base Product Number: EC25

Win Source Part Number: 1225542-EC25EFA-512-STD
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 250
Frequency: 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz
Protocol: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA
Data Rate: 480Mbps
Antenna Type: Antenna Not Included
Power - Output: 33dBm
Sensitivity: -110.5dBm
RF Family/Standard: Cellular, Navigation
Modulation: 8PSK, 16QAM, 64QAM, GMSK
Serial Interfaces: I²C, PCM, UART, USB
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Card Edge
Package / Case: Module
Temperature Range - Operating: -35°C ~ 75°C
Alternative Parts (Cross-Reference): EC25EFA512STD;
ECCN: 5A992C 22
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Quectel
Other Names: 2958-EC25EFA-512-STDTR,2958-EC25EFA-512-STDDKR,2958-EC25EFA-512-STDCT
Base Product Number: EC25

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-EC25EFA-512-STDTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EC25EFA-512-STDTR-ND
RF Transceiver Modules and Modems 2958-EC25EFA-512-STDTR-ND
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz Antenna Not Included Card Edge

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-EC25EFA-512-STDCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EC25EFA-512-STDCT-ND
RF Transceiver Modules and Modems 2958-EC25EFA-512-STDCT-ND
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz Antenna Not Included Card Edge

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-EC25EFA-512-STDDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EC25EFA-512-STDDKR-ND
RF Transceiver Modules and Modems 2958-EC25EFA-512-STDDKR-ND
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz Antenna Not Included Card Edge

Buy Now Datasheet
RF Transceiver Modules and Modems - EC25EFA-512-STD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
EC25EFA-512-STD
RF Transceiver Modules and Modems EC25EFA-512-STD
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz Antenna Not Included Card Edge

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - EC25EFA-512-STD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
EC25EFA-512-STD
RF and Wireless - RF Transceiver Modules and Modems EC25EFA-512-STD
RF TXRX MOD CELL/NAV CARD EDGE

RF TXRX MOD CELL/NAV CARD EDGE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1225542-EC25EFA-512-STD 2958-EC25EFA-512-STDTR-ND EC25EFA-512-STD EC25EFA-512-STD
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Operating Frequency 900 to 1800 MHz 900 to 1800 MHz 900 to 1800 MHz 900 to 1800 MHz
Sensitivity -110 dBm -110 dBm -110 dBm -110 dBm
Output Power 33 dBm 33 dBm 33 dBm 33 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
RF Transceiver Modules and Modems - 591-1291-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 915 MHz
Sensitivity -137 dBm
View Details
4 suppliers