Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules - EC25AUTLFA-512-STD EC25AUTLFA-512-STD

Description
Manufacturer: Quectel Win Source Part Number: 845004-EC25AUTLFA-51 2-STD Features: Transceiver Module Package: Reel - TR Part Status: Obsolete Family Name: EC25 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Other Part Number: 2958-EC25AUTLFA-512- STDTR, 2958-EC25AUTLFA-512- STDCT, 2958-EC25AUTLFA-512- STDDKR
Request a Quote Datasheet
Description
Manufacturer: Quectel Win Source Part Number: 845004-EC25AUTLFA-51 2-STD Features: Transceiver Module Package: Reel - TR Part Status: Obsolete Family Name: EC25 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Other Part Number: 2958-EC25AUTLFA-512- STDTR, 2958-EC25AUTLFA-512- STDCT, 2958-EC25AUTLFA-512- STDDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - EC25AUTLFA-512-STD - 845004-EC25AUTLFA-512-STD - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - EC25AUTLFA-512-STD
845004-EC25AUTLFA-512-STD
RF Transceiver Modules - EC25AUTLFA-512-STD 845004-EC25AUTLFA-512-STD
Manufacturer: Quectel Win Source Part Number: 845004-EC25AUTLFA-51 2-STD Features: Transceiver Module Package: Reel - TR Part Status: Obsolete Family Name: EC25 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Other Part Number: 2958-EC25AUTLFA-512- STDTR, 2958-EC25AUTLFA-512- STDCT, 2958-EC25AUTLFA-512- STDDKR

Manufacturer: Quectel
Win Source Part Number: 845004-EC25AUTLFA-512-STD
Features: Transceiver Module
Package: Reel - TR
Part Status: Obsolete
Family Name: EC25
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Other Part Number: 2958-EC25AUTLFA-512-STDTR, 2958-EC25AUTLFA-512-STDCT, 2958-EC25AUTLFA-512-STDDKR

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-EC25AUTLFA-512-STDTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EC25AUTLFA-512-STDTR-ND
RF Transceiver Modules and Modems 2958-EC25AUTLFA-512-STDTR-ND
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge

Buy Now Datasheet
RF Transceiver Modules and Modems - EC25AUTLFA-512-STD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
EC25AUTLFA-512-STD
RF Transceiver Modules and Modems EC25AUTLFA-512-STD
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - EC25AUTLFA-512-STD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
EC25AUTLFA-512-STD
RF and Wireless - RF Transceiver Modules and Modems EC25AUTLFA-512-STD
RF TXRX MOD CELL/NAV CARD EDGE

RF TXRX MOD CELL/NAV CARD EDGE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 845004-EC25AUTLFA-512-STD 2958-EC25AUTLFA-512-STDTR-ND EC25AUTLFA-512-STD EC25AUTLFA-512-STD
Product Name RF Transceiver Modules - EC25AUTLFA-512-STD RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
RF Modulation Phase Shift Key
Features RoHS RoHS
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
OEM USB WiFi Modules - WiFiHU2-a - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details