Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules - EC25AFA-512-STD EC25AFA-512-STD

Description
Manufacturer: Quectel Win Source Part Number: 869999-EC25AFA-512-S TD Operating Temperature Range: -35°C ~ 75°C Features: Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Card Edge Package: Reel - TR Package: Module Mounting: Card Edge Family Name: EC25 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Other Part Number: 2958-EC25AFA-512-STD TR, 2958-EC25AFA-512-STD DKR, 2958-EC25AFA-512-STD CT
Request a Quote Datasheet
Description
Manufacturer: Quectel Win Source Part Number: 869999-EC25AFA-512-S TD Operating Temperature Range: -35°C ~ 75°C Features: Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Card Edge Package: Reel - TR Package: Module Mounting: Card Edge Family Name: EC25 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Other Part Number: 2958-EC25AFA-512-STD TR, 2958-EC25AFA-512-STD DKR, 2958-EC25AFA-512-STD CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - EC25AFA-512-STD - 869999-EC25AFA-512-STD - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - EC25AFA-512-STD
869999-EC25AFA-512-STD
RF Transceiver Modules - EC25AFA-512-STD 869999-EC25AFA-512-STD
Manufacturer: Quectel Win Source Part Number: 869999-EC25AFA-512-S TD Operating Temperature Range: -35°C ~ 75°C Features: Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Card Edge Package: Reel - TR Package: Module Mounting: Card Edge Family Name: EC25 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Other Part Number: 2958-EC25AFA-512-STD TR, 2958-EC25AFA-512-STD DKR, 2958-EC25AFA-512-STD CT

Manufacturer: Quectel
Win Source Part Number: 869999-EC25AFA-512-STD
Operating Temperature Range: -35°C ~ 75°C
Features: Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Card Edge
Package: Reel - TR
Package: Module
Mounting: Card Edge
Family Name: EC25
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Other Part Number: 2958-EC25AFA-512-STDTR, 2958-EC25AFA-512-STDDKR, 2958-EC25AFA-512-STDCT

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-EC25AFA-512-STDTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EC25AFA-512-STDTR-ND
RF Transceiver Modules and Modems 2958-EC25AFA-512-STDTR-ND
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Card Edge

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-EC25AFA-512-STDDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EC25AFA-512-STDDKR-ND
RF Transceiver Modules and Modems 2958-EC25AFA-512-STDDKR-ND
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Card Edge

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-EC25AFA-512-STDCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-EC25AFA-512-STDCT-ND
RF Transceiver Modules and Modems 2958-EC25AFA-512-STDCT-ND
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Card Edge

Buy Now Datasheet
RF Transceiver Modules and Modems - EC25AFA-512-STD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
EC25AFA-512-STD
RF Transceiver Modules and Modems EC25AFA-512-STD
Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Card Edge

Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Card Edge

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - EC25AFA-512-STD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
EC25AFA-512-STD
RF and Wireless - RF Transceiver Modules and Modems EC25AFA-512-STD
RF TXRX MOD CELL/NAV CARD EDGE

RF TXRX MOD CELL/NAV CARD EDGE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 869999-EC25AFA-512-STD 2958-EC25AFA-512-STDTR-ND EC25AFA-512-STD EC25AFA-512-STD
Product Name RF Transceiver Modules - EC25AFA-512-STD RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Package Type Card Edge Surface Mount; Module Module
RF Modulation Phase Shift Key
Operating Frequency 1561 to 1602 MHz 1561 to 1602 MHz 1561 to 1602 MHz
Unlock Full Specs
to access all available technical data