Quectel Wireless Solutions Co., Ltd. Quectel EC21-A Mini PCIe Multi-mode LTE Module, Cat.1 (ATT) EC21-A Mini PCIe

Description
Quectel EC21-A Mini PCIe Multi-mode LTE Module, Cat.1 (ATT Network) The EC21-A Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe), and is an LTE category 1 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE technology, the EC21 features cost-saving, low power LTE connectivity, and delivers M2M-optimized speeds of 10Mbit/s downlink and 5Mbit/s uplink. These make it ideal for numerous IoT applications that are not reliant on high speed connectivity but still require the longevity and reliability of LTE networks. It is backward-compatible with existing EDGE and GSM/ GPRS networks, ensuring that it can easily migrate from LTE to 2G or 3G networks. The EC21 supports Qualcomm® IZat™ location technology Gen8C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS greatly simplifies product design, and provides quicker, more accurate and more dependable positioning.
Description
Quectel EC21-A Mini PCIe Multi-mode LTE Module, Cat.1 (ATT Network) The EC21-A Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe), and is an LTE category 1 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE technology, the EC21 features cost-saving, low power LTE connectivity, and delivers M2M-optimized speeds of 10Mbit/s downlink and 5Mbit/s uplink. These make it ideal for numerous IoT applications that are not reliant on high speed connectivity but still require the longevity and reliability of LTE networks. It is backward-compatible with existing EDGE and GSM/ GPRS networks, ensuring that it can easily migrate from LTE to 2G or 3G networks. The EC21 supports Qualcomm® IZat™ location technology Gen8C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS greatly simplifies product design, and provides quicker, more accurate and more dependable positioning.

Suppliers

Company
Product
Description
Supplier Links
Quectel EC21-A Mini PCIe Multi-mode LTE Module, Cat.1 (ATT) - 17670 - TOP-electronics USA
Tucson, AZ, United States
Quectel EC21-A Mini PCIe Multi-mode LTE Module, Cat.1 (ATT)
17670
Quectel EC21-A Mini PCIe Multi-mode LTE Module, Cat.1 (ATT) 17670
Quectel EC21-A Mini PCIe Multi-mode LTE Module, Cat.1 (ATT Network) The EC21-A Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe), and is an LTE category 1 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE technology, the EC21 features cost-saving, low power LTE connectivity, and delivers M2M-optimized speeds of 10Mbit/s downlink and 5Mbit/s uplink. These make it ideal for numerous IoT applications that are not reliant on high speed connectivity but still require the longevity and reliability of LTE networks. It is backward-compatible with existing EDGE and GSM/ GPRS networks, ensuring that it can easily migrate from LTE to 2G or 3G networks. The EC21 supports Qualcomm® IZat™ location technology Gen8C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS greatly simplifies product design, and provides quicker, more accurate and more dependable positioning.

Quectel EC21-A Mini PCIe Multi-mode LTE Module, Cat.1 (ATT Network)

The EC21-A Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe), and is an LTE category 1 module optimized specially for M2M and IoT applications.
Adopting the 3GPP Rel. 11 LTE technology, the EC21 features cost-saving, low power LTE connectivity, and delivers M2M-optimized speeds of 10Mbit/s downlink and 5Mbit/s uplink. These make it ideal for numerous IoT applications that are not reliant on high speed connectivity but still require the longevity and reliability of LTE networks. It is backward-compatible with existing EDGE and GSM/ GPRS networks, ensuring that it can easily migrate from LTE to 2G or 3G networks.
The EC21 supports Qualcomm® IZat™ location technology Gen8C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS greatly simplifies product design, and provides quicker, more accurate and more dependable positioning.

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17670
Product Name Quectel EC21-A Mini PCIe Multi-mode LTE Module, Cat.1 (ATT)
Technology Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32183-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details