Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MODULES
QUECTEL WIRELESS SOLUTIONS CO., LTD.
BG95M8LA-64-SGNS -- RF TRANSCEIVER MODULES AND MODEMS
Quectel Wireless Solutions Co., Ltd.
RF Transceiver Modules and Modems
BG95M8LA-64-SGNS
Description
CAT M1/CAT NB2/EGPRS, LTE-FDD B3
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CAT M1/CAT NB2/EGPRS, LTE-FDD B3
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-BG95M8LA-64-SGNSTR-ND
RF Transceiver Modules and Modems
2958-BG95M8LA-64-SGNSTR-ND
CAT M1/CAT NB2/EGPRS, LTE-FDD B3
CAT M1/CAT NB2/EGPRS, LTE-FDD B3
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Modules
Product Number
2958-BG95M8LA-64-SGNSTR-ND
Product Name
RF Transceiver Modules and Modems
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
5 - 7 GHz Wi-Fi 7 Front End Module
QM47655
Specs
Features
RoHS
Operating Frequency
5150 to 7115 MHz
Package Type
Laminate
View Details
RS Components, Ltd.
RF Modules
2251585
Specs
Features
RoHS
Sensitivity
-116 dBm
Output Power
23 dBm
View Details
Linx Technologies
868MHz DP1203 Series transceiver module
TRM-868-DP1203
Specs
Device Type
Rec-Trans
Applications
Mobile / Wireless Systems
Features
RoHS; Antenna Connector; Frequency Range Switch
View Details
2
suppliers
GAO Tek, Inc.
RFID Reader Gateway
227005
View Details