Quectel Wireless Solutions Co., Ltd. Quectel BG95-M3, LTE Cat M1/Cat NB2/EGPRS module with integrated GNSS BG95-M3

Description
Quectel BG95-M3, LTE Cat M1/Cat NB2/EGPRS module with integrated GNSS The BG95 is a series of multi-mode LPWA modules supporting LTE Cat M1/Cat NB2/EGPRS and integrated GNSS.It is 3GPP Rel-14 compliant and offers maximum data rates of 588 kbps downlink and 1119 kbps uplink under LTE Cat M1. It features ultra-low power consumption by leveraging the integrated RAM/flash as well as the ARM Cortex A7 processor supporting ThreadX, achieving up to 70% reduction in PSM leakage and 85% reduction in eDRX current consumption compared to its predecessor. The BG95 boasts a comprehensive set of hardware-based security features and enables trusted applications to run directly on the Cortex A7 TrustZone engine. Additionally, BG95 provides pin-to-pin compatibility with Quectel LTE Cat 4 modules EG91/EG95, LTE Cat M1/Cat NB1/EGPRS module BG96, NB-IoT module BC95, UMTS/HSPA modules UG95/UG96 and GSM/GPRS module M95. With a cost-effective SMT form factor of 23.6 mm × 19.9 mm × 2.2 mm and high integration level, BG95 enables integrators and developers to easily design their applications and take advantage from the module’s low power consumption and mechanical intensity. Its advanced LGA package allows fully automated manufacturing for high-volume applications. A rich set of Internet protocols, industry-standard interfaces and abundant functions extend the applicability of the module to a wide range of M2M applications such as wireless POS, smart metering, tracking, wearable devices, etc.
Description
Quectel BG95-M3, LTE Cat M1/Cat NB2/EGPRS module with integrated GNSS The BG95 is a series of multi-mode LPWA modules supporting LTE Cat M1/Cat NB2/EGPRS and integrated GNSS.It is 3GPP Rel-14 compliant and offers maximum data rates of 588 kbps downlink and 1119 kbps uplink under LTE Cat M1. It features ultra-low power consumption by leveraging the integrated RAM/flash as well as the ARM Cortex A7 processor supporting ThreadX, achieving up to 70% reduction in PSM leakage and 85% reduction in eDRX current consumption compared to its predecessor. The BG95 boasts a comprehensive set of hardware-based security features and enables trusted applications to run directly on the Cortex A7 TrustZone engine. Additionally, BG95 provides pin-to-pin compatibility with Quectel LTE Cat 4 modules EG91/EG95, LTE Cat M1/Cat NB1/EGPRS module BG96, NB-IoT module BC95, UMTS/HSPA modules UG95/UG96 and GSM/GPRS module M95. With a cost-effective SMT form factor of 23.6 mm × 19.9 mm × 2.2 mm and high integration level, BG95 enables integrators and developers to easily design their applications and take advantage from the module’s low power consumption and mechanical intensity. Its advanced LGA package allows fully automated manufacturing for high-volume applications. A rich set of Internet protocols, industry-standard interfaces and abundant functions extend the applicability of the module to a wide range of M2M applications such as wireless POS, smart metering, tracking, wearable devices, etc.

Suppliers

Company
Product
Description
Supplier Links
Quectel BG95-M3, LTE Cat M1/Cat NB2/EGPRS module with integrated GNSS - 18016 - TOP-electronics USA
Tucson, AZ, United States
Quectel BG95-M3, LTE Cat M1/Cat NB2/EGPRS module with integrated GNSS
18016
Quectel BG95-M3, LTE Cat M1/Cat NB2/EGPRS module with integrated GNSS 18016
Quectel BG95-M3, LTE Cat M1/Cat NB2/EGPRS module with integrated GNSS The BG95 is a series of multi-mode LPWA modules supporting LTE Cat M1/Cat NB2/EGPRS and integrated GNSS.It is 3GPP Rel-14 compliant and offers maximum data rates of 588 kbps downlink and 1119 kbps uplink under LTE Cat M1. It features ultra-low power consumption by leveraging the integrated RAM/flash as well as the ARM Cortex A7 processor supporting ThreadX, achieving up to 70% reduction in PSM leakage and 85% reduction in eDRX current consumption compared to its predecessor. The BG95 boasts a comprehensive set of hardware-based security features and enables trusted applications to run directly on the Cortex A7 TrustZone engine. Additionally, BG95 provides pin-to-pin compatibility with Quectel LTE Cat 4 modules EG91/EG95, LTE Cat M1/Cat NB1/EGPRS module BG96, NB-IoT module BC95, UMTS/HSPA modules UG95/UG96 and GSM/GPRS module M95. With a cost-effective SMT form factor of 23.6 mm × 19.9 mm × 2.2 mm and high integration level, BG95 enables integrators and developers to easily design their applications and take advantage from the module’s low power consumption and mechanical intensity. Its advanced LGA package allows fully automated manufacturing for high-volume applications. A rich set of Internet protocols, industry-standard interfaces and abundant functions extend the applicability of the module to a wide range of M2M applications such as wireless POS, smart metering, tracking, wearable devices, etc.

Quectel BG95-M3, LTE Cat M1/Cat NB2/EGPRS module with integrated GNSS

The BG95 is a series of multi-mode LPWA modules supporting LTE Cat M1/Cat NB2/EGPRS and integrated GNSS.It is 3GPP Rel-14 compliant and offers maximum data rates of 588 kbps downlink and 1119 kbps uplink under LTE Cat M1. It features ultra-low power consumption by leveraging the integrated RAM/flash as well as the ARM Cortex A7 processor supporting ThreadX, achieving up to 70% reduction in PSM leakage and 85% reduction in eDRX current consumption compared to its predecessor.
The BG95 boasts a comprehensive set of hardware-based security features and enables trusted applications to run directly on the Cortex A7 TrustZone engine. Additionally, BG95 provides pin-to-pin compatibility with Quectel LTE Cat 4 modules EG91/EG95, LTE Cat M1/Cat NB1/EGPRS module BG96, NB-IoT module BC95, UMTS/HSPA modules UG95/UG96 and GSM/GPRS module M95.
With a cost-effective SMT form factor of 23.6 mm × 19.9 mm × 2.2 mm and high integration level, BG95 enables integrators and developers to easily design their applications and take advantage from the module’s low power consumption and mechanical intensity. Its advanced LGA package allows fully automated manufacturing for high-volume applications. A rich set of Internet protocols, industry-standard interfaces and abundant functions extend the applicability of the module to a wide range of M2M applications such as wireless POS, smart metering, tracking, wearable devices, etc.

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 18016
Product Name Quectel BG95-M3, LTE Cat M1/Cat NB2/EGPRS module with integrated GNSS
Technology Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3019-F-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "16-TSSOP (0.173"", 4.40mm Width)"
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details