Quectel Wireless Solutions Co., Ltd. Quectel BG77, LTE Cat.M1/NB2 module incl GNSS BG77

Description
Quectel BG77, LTE Cat.M1/NB2 module incl GNSS Super Compact Size: 14.9mm × 12.9mm × 1.7mm Package: LGA Supply Voltage: 2.5V~4.8V, 3.3V Typ. Data Rate: LTE Cat M1: Max. 589kbps (DL), Max. 1.12Mbps (UL) (Half Duplexer) LTE Cat NB2: Max. 136kbps (DL), Max. 150kbps (UL) Protocols*: PPP/ TCP/ UDP/ SSL/ TLS/ FTP(S)/ HTTP(S)/ MQTT/ CoAP Functions*: Data/ VoLTE/ GNSS/ DFOTA/ NITZ/ PING/ Jamming Detection/ Triangle Location Interfaces: (U)SIM/ UART/ USB/ I2C*/ PCM*/ ADC/ GPIO/ Antenna Power Consumption (Typical): 3μA @PSM*/ I2C/ PCM/ ADC/ GPIO/ Antenna Power Consumption (Typical): 3μA @PSM
Description
Quectel BG77, LTE Cat.M1/NB2 module incl GNSS Super Compact Size: 14.9mm × 12.9mm × 1.7mm Package: LGA Supply Voltage: 2.5V~4.8V, 3.3V Typ. Data Rate: LTE Cat M1: Max. 589kbps (DL), Max. 1.12Mbps (UL) (Half Duplexer) LTE Cat NB2: Max. 136kbps (DL), Max. 150kbps (UL) Protocols*: PPP/ TCP/ UDP/ SSL/ TLS/ FTP(S)/ HTTP(S)/ MQTT/ CoAP Functions*: Data/ VoLTE/ GNSS/ DFOTA/ NITZ/ PING/ Jamming Detection/ Triangle Location Interfaces: (U)SIM/ UART/ USB/ I2C*/ PCM*/ ADC/ GPIO/ Antenna Power Consumption (Typical): 3μA @PSM*/ I2C/ PCM/ ADC/ GPIO/ Antenna Power Consumption (Typical): 3μA @PSM

Suppliers

Company
Product
Description
Supplier Links
Quectel BG77, LTE Cat.M1/NB2 module incl GNSS - 18017 - TOP-electronics USA
Tucson, AZ, United States
Quectel BG77, LTE Cat.M1/NB2 module incl GNSS
18017
Quectel BG77, LTE Cat.M1/NB2 module incl GNSS 18017
Quectel BG77, LTE Cat.M1/NB2 module incl GNSS Super Compact Size: 14.9mm × 12.9mm × 1.7mm Package: LGA Supply Voltage: 2.5V~4.8V, 3.3V Typ. Data Rate: LTE Cat M1: Max. 589kbps (DL), Max. 1.12Mbps (UL) (Half Duplexer) LTE Cat NB2: Max. 136kbps (DL), Max. 150kbps (UL) Protocols*: PPP/ TCP/ UDP/ SSL/ TLS/ FTP(S)/ HTTP(S)/ MQTT/ CoAP Functions*: Data/ VoLTE/ GNSS/ DFOTA/ NITZ/ PING/ Jamming Detection/ Triangle Location Interfaces: (U)SIM/ UART/ USB/ I2C*/ PCM*/ ADC/ GPIO/ Antenna Power Consumption (Typical): 3μA @PSM*/ I2C/ PCM/ ADC/ GPIO/ Antenna Power Consumption (Typical): 3μA @PSM

Quectel BG77, LTE Cat.M1/NB2 module incl GNSS

Super Compact Size: 14.9mm × 12.9mm × 1.7mm
Package: LGA
Supply Voltage: 2.5V~4.8V, 3.3V Typ.
Data Rate:

  • LTE Cat M1: Max. 589kbps (DL), Max. 1.12Mbps (UL) (Half Duplexer)
  • LTE Cat NB2: Max. 136kbps (DL), Max. 150kbps (UL)

Protocols*: PPP/ TCP/ UDP/ SSL/ TLS/ FTP(S)/ HTTP(S)/ MQTT/ CoAP
Functions*: Data/ VoLTE/ GNSS/ DFOTA/ NITZ/ PING/ Jamming Detection/ Triangle Location
Interfaces: (U)SIM/ UART/ USB/ I2C*/ PCM*/ ADC/ GPIO/ Antenna
Power Consumption (Typical): 3μA @PSM*/ I2C/ PCM/ ADC/ GPIO/ Antenna
Power Consumption (Typical): 3μA @PSM

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 18017
Product Name Quectel BG77, LTE Cat.M1/NB2 module incl GNSS
Technology Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24AP2-1CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
2 suppliers