QUECTEL WIRELESS SOLUTIONS CO., LTD.
BC65PB-04-STD -- RF TRANSCEIVER MODULES AND MODEMS
Quectel Wireless Solutions Co., Ltd.
RF Transceiver Modules and Modems
BC65PB-04-STD
Description
RF TXRX MOD CELLULAR SMD
Description
RF TXRX MOD CELLULAR SMD
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
BC65PB-04-STD |
|
Product Name
|
RF Transceiver Modules and Modems |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
General Purpose
Supply Voltage
Other; 3V ~ 5.25V
Package Type
16-VFQFN Exposed Pad
View Details
Device Type
Transceiver; TxRx + MCU
Technology
Bluetooth v5.1
Supply Voltage
Other; 1.76V ~ 3.63V
View Details
Device Type
Receiver
Operating Frequency
64 to 108 MHz
Bias Current
130 mA
View Details