Laser Diode 635nm 1mW 2.6V ~ 5V 50mA Cylinder (10.5mm Dia)
LASER DIODE 635NM 1MW 10.5MM DIA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Lasers | Lasers |
| Product Number | VLM-635-11LPT-ND | VLM-635-11 LPT |
| Product Name | Laser Diodes, Modules | Laser Diodes, Modules |
| Wavelength Range | 635 nm (6350 Å) |