Quarton USA, Inc. Laser Diodes, Modules VLM-520-52 LPT

Description
Laser Diode 520nm 1mW 3V ~ 7V 100mA Cylinder (8.5mm Dia)
Request a Quote Datasheet
Description
Laser Diode 520nm 1mW 3V ~ 7V 100mA Cylinder (8.5mm Dia)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - VLM-520-52LPT-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
VLM-520-52LPT-ND
Laser Diodes, Modules VLM-520-52LPT-ND
Laser Diode 520nm 1mW 3V ~ 7V 100mA Cylinder (8.5mm Dia)

Laser Diode 520nm 1mW 3V ~ 7V 100mA Cylinder (8.5mm Dia)

Buy Now Datasheet
Laser Diodes, Modules - VLM-520-52 LPT - ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
VLM-520-52 LPT
Laser Diodes, Modules VLM-520-52 LPT
LASER DIODE 520NM 1MW 8.5MM DIA

LASER DIODE 520NM 1MW 8.5MM DIA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Lasers Lasers
Product Number VLM-520-52LPT-ND VLM-520-52 LPT
Product Name Laser Diodes, Modules Laser Diodes, Modules
Wavelength Range 520 nm (5200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generators : FLL Series - FLL5-1P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
Pulsed solid state lasers - L11564-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Solid State Lasers
Laser Output Pulsed
Wavelength Range 1342 nm (13420 Å)
View Details
DFB Laser, Butterfly Package, 1550 nm, 20 mW - LDB-DFB-1550-20 - Newport MKS
Specs
Wavelength Range 1550 nm (15500 Å)
Laser Power 20 milliwatts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details