Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LASERS
QUARTON USA, INC.
6V LASER MODULE POWER SUPPLY KIT -- LASER DIODE, MODULE ACCESSORIES
Quarton USA, Inc.
Laser Diode, Module Accessories
6V LASER MODULE POWER SUPPLY KIT
Description
6V LASER MODULE POWER SOURCE, FI
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
6V LASER MODULE POWER SOURCE, FI
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Laser Diode, Module Accessories
100-6VLASERMODULEPOWERSUPPLYKIT-ND
Laser Diode, Module Accessories
100-6VLASERMODULEPOWERSUPPLYKIT-ND
6V LASER MODULE POWER SOURCE, FI
6V LASER MODULE POWER SOURCE, FI
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Lasers
Product Number
100-6VLASERMODULEPOWERSUPPLYKIT-ND
Product Name
Laser Diode, Module Accessories
Unlock Full Specs
to access all available technical data
Similar Products
Epilog Laser Corp.
Epilog Fusion Pro 24 Laser
Fiber and CO2 Engraving and Cutting Laser Machines 24 inches
Specs
Laser Type
Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification
Class II
Laser Power
60000 to 100000 milliwatts
View Details
Newport MKS
Supercontinuum Generation Device, CARS Optimized, 800 nm, fs Pulses
SCG-800-CARS
View Details
Hamamatsu Photonics Europe
CW quantum cascade lasers
L12006-1631H-C
Specs
Wavelength Range
6130 nm (61300 Å)
Laser Power
20 milliwatts
View Details
RS Components, Ltd.
2133607
Specs
Laser Type
Alignment Lasers
Laser Output
Continuous
Laser Wavelength
Red
View Details