Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LASERS
QUARTON USA, INC.
191-66010G -- LASER DIODE, MODULE ACCESSORIES
Quarton USA, Inc.
Laser Diode, Module Accessories
191-66010G
Description
LASER DIODE COLLIMATOR LENS
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LASER DIODE COLLIMATOR LENS
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Laser Diode, Module Accessories
100-191-66010G-ND
Laser Diode, Module Accessories
100-191-66010G-ND
LASER DIODE COLLIMATOR LENS
LASER DIODE COLLIMATOR LENS
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Lasers
Product Number
100-191-66010G-ND
Product Name
Laser Diode, Module Accessories
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Laser Diodes, Modules
STL51007N
View Details
Hamamatsu Photonics Europe
CW quantum cascade lasers
L12006-1631H-C
Specs
Wavelength Range
6130 nm (61300 Å)
Laser Power
20 milliwatts
View Details
Newport MKS
Laser Diode Driver, Entry Level, 200mA, 6V, 120 VAC
LDX-3412-120V
Specs
Operating Voltage
120 volts
View Details
Epilog Laser Corp.
Epilog Fusion Ascent 12 Laser Machine
Fiber and CO2 Engraving and Cutting Laser Machines 12 inches
Specs
Laser Type
Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification
Class II
Wavelength Range
1065 to 10600 nm (10650 to 106000 Å)
View Details