Quarktwin Technology Ltd. RFID, RF Access, Monitoring ICs PI3AVQO7P20UT1001E1

Description
RFID Reader IC 13.56MHz ISO 14443A SPI 2.7V ~ 7V 32-VFQFN Exposed Pad
Datasheet
Description
RFID Reader IC 13.56MHz ISO 14443A SPI 2.7V ~ 7V 32-VFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - PI3AVQO7P20UT1001E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
PI3AVQO7P20UT1001E1
RFID, RF Access, Monitoring ICs PI3AVQO7P20UT1001E1
RFID Reader IC 13.56MHz ISO 14443A SPI 2.7V ~ 7V 32-VFQFN Exposed Pad

RFID Reader IC 13.56MHz ISO 14443A SPI 2.7V ~ 7V 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number PI3AVQO7P20UT1001E1
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Interface SPI
Features RoHS
Supply Voltage Other; 2.7V ~ 7V
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI3211-E-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details