Quarktwin Technology Ltd. Lighting Control NS127G

Description
Photocell Controller 105 ~ 305VAC
Datasheet
Description
Photocell Controller 105 ~ 305VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control - NS127G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Lighting Control
NS127G
Lighting Control NS127G
Photocell Controller 105 ~ 305VAC

Photocell Controller 105 ~ 305VAC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number NS127G
Product Name Lighting Control
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details