Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
QUARKTWIN TECHNOLOGY LTD.
IT112T01320 -- HUMAN MACHINE INTERFACE (HMI)
Quarktwin Technology Ltd.
Human Machine Interface (HMI)
IT112T01320
Description
Human Machine Interface (HMI) Touchscreen 12.1" Color
Quarktwin Technology Ltd.
Done
Datasheet
Description
Human Machine Interface (HMI) Touchscreen 12.1" Color
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Human Machine Interface (HMI)
IT112T01320
Human Machine Interface (HMI)
IT112T01320
Human Machine Interface (HMI) Touchscreen 12.1" Color
Human Machine Interface (HMI) Touchscreen 12.1" Color
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Interfaces
Product Number
IT112T01320
Product Name
Human Machine Interface (HMI)
Device Type
Storage Interface
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Line Interface ICs
1906998P
Specs
Technology
RS485
Device Type
Transmitter; Transceiver; Transmitter
Features
RoHS; ESD Protected
View Details
Nexperia B.V.
5.5V Interface Transceiver IC
74AHC2G241GD,125
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 2V ~ 5.5V
View Details
Rochester Electronics
Interface - Interface - Specialized - 32P4918-CGF
32P4918-CGF
Specs
Device Type
Sensor Interface
View Details
2
suppliers
Texas Instruments
Display Drivers
2512737-0002R
Specs
Device Type
LCD Driver
Features
RoHS
View Details