AE 503 -- PANEL METERS - COUNTERS, HOUR METERS
Quarktwin Technology Ltd.
Panel Meters - Counters, Hour Meters
AE 503
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Panel Meters - Counters, Hour Meters
AE 503
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
AE 503 |
|
Product Name
|
Panel Meters - Counters, Hour Meters |
|
Voltage Range
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Outputs
Analog
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Features
Alarms
Display Type
Combination
Character Size
Larger than 0.56 (14.2mm)
View Details
Number Digits
4.0
Input Type
AC Current; DC Current; Current
Depth
36 mm (1.42 inch)
View Details