Quarktwin Technology Ltd. Panel Meters - Counters, Hour Meters AE 403A

Description
12VDC
Datasheet
Description
12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - AE 403A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
AE 403A
Panel Meters - Counters, Hour Meters AE 403A
12VDC

12VDC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Digital Panel Meters
Product Number AE 403A
Product Name Panel Meters - Counters, Hour Meters
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2314109 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Frequency, Current, Voltage
Width 68 mm (2.68 inch)
View Details