Quarktwin Technology Ltd. RFID Antennas 3DC11LP-0491J

Description
RFID Antenna 125kHz
Datasheet
Description
RFID Antenna 125kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 3DC11LP-0491J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
3DC11LP-0491J
RFID Antennas 3DC11LP-0491J
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 3DC11LP-0491J
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00060-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 896.0 MHz
Gain 0.9000 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers