Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 2700-09-100-0

Description
CBLE CARRIER 1.97H X 3.94W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 3.94W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2700-09-100-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2700-09-100-0
Cable and Hose Carriers, Drag Chains 2700-09-100-0
CBLE CARRIER 1.97H X 3.94W 1=1FT

CBLE CARRIER 1.97H X 3.94W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2700-09-100-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 7204170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 20 (31.75mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details
Combine Standard Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm)
Chain Pitch 0.3350 to 0.6252 inch (8.51 to 15.88 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 65 lbs (29.48 kg)
View Details
Power Transmission Roller Chain - Renold A&S - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.1575 to 2.5 inch (4 to 63.5 mm)
Tensile Strength ? to 213560 lbs (? to 96853 kg)
View Details