Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER CHAIN
QUARKTWIN TECHNOLOGY LTD.
2600-05-125-0 -- CABLE AND HOSE CARRIERS, DRAG CHAINS
Quarktwin Technology Ltd.
Cable and Hose Carriers, Drag Chains
2600-05-125-0
Description
CBLE CARRIER 1.97H X 1.97W 1=1FT
Quarktwin Technology Ltd.
Done
Datasheet
Description
CBLE CARRIER 1.97H X 1.97W 1=1FT
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2600-05-125-0
Cable and Hose Carriers, Drag Chains
2600-05-125-0
CBLE CARRIER 1.97H X 1.97W 1=1FT
CBLE CARRIER 1.97H X 1.97W 1=1FT
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Roller Chain
Product Number
2600-05-125-0
Product Name
Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Roller Chains
474993
Specs
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 04 (6.35mm)
Chain Pitch
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Sharp Top Chain
Specs
Chain Class / Application
Engineering Steel Chain
ISO BS/DIN Pitch
ISO 16 (25.40mm); ISO 20 (31.75mm)
Chain Pitch
1 to 1.25 inch (25.4 to 31.75 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Roller link, Chain Roller Chain Type Connecting Link
A 6Q 7-25RL
Specs
Material
Steel / Hardened Steel; Steel
Chain Pitch
0.2500 inch (6.35 mm)
View Details
Renold Plc.
Waste Water Treatment Chain
Specs
Chain Class / Application
Waste water Treatment
View Details