Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 26-12-175-0

Description
CBLE CARRIER 1.97H X 4.92W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 4.92W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 26-12-175-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
26-12-175-0
Cable and Hose Carriers, Drag Chains 26-12-175-0
CBLE CARRIER 1.97H X 4.92W 1=1FT

CBLE CARRIER 1.97H X 4.92W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 26-12-175-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6125111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
Roller Chain With Straight Side Plates(B Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Chain Pitch 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
0.167
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Chain Pitch 0.1670 inch (4.24 mm)
View Details
Knuckle and Studbush Conveyor Chain -  - Renold Plc.
Specs
Chain Class / Application Conveyor Chain
Rollers Rollers
Links Straight Link
View Details