Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 26-05-175-0

Description
CBLE CARRIER 1.97H X 1.97W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 1.97W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 26-05-175-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
26-05-175-0
Cable and Hose Carriers, Drag Chains 26-05-175-0
CBLE CARRIER 1.97H X 1.97W 1=1FT

CBLE CARRIER 1.97H X 1.97W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 26-05-175-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6125133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
Cast Iron Chain C102B-K2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 4 inch (102 mm)
Maximum Allowable Load 4000 lbs (1814 kg)
View Details
Knuckle and Studbush Conveyor Chain -  - Renold Canada
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Engineering Steel Chain
Rollers Rollers
View Details