Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 26-05-063-0

Description
CBLE CARRIER 1.97H X 1.97W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 1.97W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 26-05-063-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
26-05-063-0
Cable and Hose Carriers, Drag Chains 26-05-063-0
CBLE CARRIER 1.97H X 1.97W 1=1FT

CBLE CARRIER 1.97H X 1.97W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 26-05-063-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6124809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Conveyor Chain(Z Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 32 (50.80mm); ISO 40 (63.50mm)
Chain Pitch 2 to 12 inch (50.8 to 305 mm)
View Details
0.167
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Chain Pitch 0.1670 inch (4.24 mm)
View Details
Asphalt Conveyor Chain and Drag Conveyor Chain -  - Renold Plc.
Specs
Chain Class / Application Conveyor Chain; Asphalt Bucket Elevator, Cranked Link Drive, Paver Machine Chain
Rollers Rollers
Links Offset Link
View Details