RS Components, Ltd. Roller Chains 295997

Description
IWIS 81013103 Roller Chain
Request a Quote
Description
IWIS 81013103 Roller Chain
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 295997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
295997
Roller Chains 295997
IWIS 81013103 Roller Chain

IWIS 81013103 Roller Chain

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 295997
Product Name Roller Chains
Material Steel Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6252 inch (15.88 mm)
View Details
Roller Chains - 708937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
Roller Chains - 475013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
Roller Chains - 295989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel Alloy
Chain Pitch 0.3748 inch (9.52 mm)
View Details