Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 2500-12-250-0

Description
CBLE CARRIER 1.38H X 4.92W 1=1FT
Datasheet
Description
CBLE CARRIER 1.38H X 4.92W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2500-12-250-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2500-12-250-0
Cable and Hose Carriers, Drag Chains 2500-12-250-0
CBLE CARRIER 1.38H X 4.92W 1=1FT

CBLE CARRIER 1.38H X 4.92W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2500-12-250-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6152747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Cast Iron Chain C188CP -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 2350 lbs (1066 kg)
View Details
0.185
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.1850 inch (4.7 mm)
View Details
Welded Chains - WR 78 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 2.61 inch (66.27 mm)
View Details