Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 250-03-175-0

Description
CBLE CARRIER 1.38H X 1.50W 1=1FT
Datasheet
Description
CBLE CARRIER 1.38H X 1.50W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 250-03-175-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
250-03-175-0
Cable and Hose Carriers, Drag Chains 250-03-175-0
CBLE CARRIER 1.38H X 1.50W 1=1FT

CBLE CARRIER 1.38H X 1.50W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 250-03-175-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Cast Iron Chain H78A/H78B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 to 4 inch (66.27 to 102 mm)
Maximum Allowable Load 2200 to 2500 lbs (998 to 1134 kg)
View Details
0.250
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Hardened Steel
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 925 lbs (420 kg)
View Details
Waste Water Treatment Chain -  - Renold Plc.
Specs
Chain Class / Application Waste water Treatment
View Details