Stock Drive Products & Sterling Instrument - SDP/SI 0.250" Pitch hardened steel roller chain A 6Q 7-25

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Q 7-25 is a hardened steel, standard-duty, 0.250-inch pitch roller chain sold by the foot, with a tensile load rating of 787 lbf and a weight of 0.1 lb/ft. It uses a roller pin diameter of 0.125 inch and has a side plate thickness of 0.030 inch. The chain is compatible with standard-duty connecting links and spring clip links. The part is packaged and sold by the foot, with matching connecting links available as separate components.

Datasheet Summary
Powered by GS/AI

A 6Q 7-25 is a hardened steel, standard-duty, 0.250-inch pitch roller chain sold by the foot, with a tensile load rating of 787 lbf and a weight of 0.1 lb/ft. It uses a roller pin diameter of 0.125 inch and has a side plate thickness of 0.030 inch. The chain is compatible with standard-duty connecting links and spring clip links. The part is packaged and sold by the foot, with matching connecting links available as separate components.

Suppliers

Company
Product
Description
Supplier Links
0.250
Hicksville, NY, United States
0.250" Pitch hardened steel roller chain
A 6Q 7-25
0.250" Pitch hardened steel roller chain A 6Q 7-25
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6Q 7-25
Product Name 0.250" Pitch hardened steel roller chain
Material Steel / Hardened Steel; Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.353
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.3530 inch (8.97 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.3750 inch (9.52 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Stainless Steel Spring Clip Connecting Link - A 6Y77M37SCCL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.3750 inch (9.53 mm)
View Details