Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 2400-09-175-0

Description
CBLE CARRIER 1.38H X 3.54W 1=1FT
Description
CBLE CARRIER 1.38H X 3.54W 1=1FT
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable and Hose Carrier, Drag Chain part number 2400-09-175-0 from Quarktwin Technology Ltd. features a snap-open mechanism that allows for easy access from either the left or right side. It is designed with a hinged crossbar that can swivel more than 180° on both sides, ensuring a secure fit without the need for additional locking devices. This product is suitable for applications requiring integrated strain relief and modular interior separation, contributing to a long service life and easy installation. The chain has a maximum unsupported length of approximately 3.28 ft (1 m) when side-mounted and can accommodate long travel lengths up to 328 ft (100 m) with proper guidance. It is made from igumid G material, which is rated for temperatures ranging from -40°F (-40°C) to +248°F (+120°C) and has a UL94 V2 flammability classification. The part number has a width of 3.50 in (89 mm) and a height of 1.38 in (35 mm), making it suitable for various applications where space and accessibility are critical.

Datasheet Summary
Powered by GS/AI

The Cable and Hose Carrier, Drag Chain part number 2400-09-175-0 from Quarktwin Technology Ltd. features a snap-open mechanism that allows for easy access from either the left or right side. It is designed with a hinged crossbar that can swivel more than 180° on both sides, ensuring a secure fit without the need for additional locking devices. This product is suitable for applications requiring integrated strain relief and modular interior separation, contributing to a long service life and easy installation. The chain has a maximum unsupported length of approximately 3.28 ft (1 m) when side-mounted and can accommodate long travel lengths up to 328 ft (100 m) with proper guidance. It is made from igumid G material, which is rated for temperatures ranging from -40°F (-40°C) to +248°F (+120°C) and has a UL94 V2 flammability classification. The part number has a width of 3.50 in (89 mm) and a height of 1.38 in (35 mm), making it suitable for various applications where space and accessibility are critical.

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2400-09-175-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2400-09-175-0
Cable and Hose Carriers, Drag Chains 2400-09-175-0
CBLE CARRIER 1.38H X 3.54W 1=1FT

CBLE CARRIER 1.38H X 3.54W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2400-09-175-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Corrosion protected carbon steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
Double Pitch Conveyor Chain With Extended Pins -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch 1 to 4 inch (25.4 to 102 mm)
View Details
0.185
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Steel, Galvanized
Chain Pitch 0.1850 inch (4.7 mm)
View Details
Power Transmission Roller Chain - Renold A&S - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.1575 to 2.5 inch (4 to 63.5 mm)
Tensile Strength ? to 213560 lbs (? to 96853 kg)
View Details