Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 240-07-200-0

Description
CBLE CARRIER 1.38H X 3.03W 1=1FT
Datasheet
Description
CBLE CARRIER 1.38H X 3.03W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 240-07-200-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
240-07-200-0
Cable and Hose Carriers, Drag Chains 240-07-200-0
CBLE CARRIER 1.38H X 3.03W 1=1FT

CBLE CARRIER 1.38H X 3.03W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 240-07-200-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

0.185
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.1850 inch (4.7 mm)
View Details
C Type Steel Agricultural Chain with Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Steel / Hardened Steel
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 24 (38.10mm)
View Details
Roller Chains - 1830876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless steel sus304
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Heavy Series Roller Chain -  - Diamond Chain Company
Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details