Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 240-07-150-0

Description
CBLE CARRIER 1.38H X 3.03W 1=1FT
Datasheet
Description
CBLE CARRIER 1.38H X 3.03W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 240-07-150-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
240-07-150-0
Cable and Hose Carriers, Drag Chains 240-07-150-0
CBLE CARRIER 1.38H X 3.03W 1=1FT

CBLE CARRIER 1.38H X 3.03W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 240-07-150-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Bucket Elevator Chain(Cement Mill Chain) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
ISO BS/DIN Pitch >63.50
Chain Pitch 4 to 9.84 inch (102 to 250 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Roller Chains - 1845727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 20 (31.75mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details
Corrosion Resistant: Stainless Steel Chains - Xtra Series - SKF/Global
Specs
Material Stainless Steel
ANSI Pitch 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature)
ISO BS/DIN Pitch ISO 04 (6.35mm) (optional feature); ISO 06 (9.525mm) (optional feature); ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature); ISO 20 (31.75mm) (optional feature); ISO 24 (38.10mm) (optional feature); ISO 32 (50.80mm) (optional feature)
View Details
2 suppliers