Quarktwin Technology Ltd. RF Antennas 2215902/3SMA

Description
914MHz, 1.94GHz GSM, ISM, UMTS RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.14dBi FME Female, SMA Male Adhesive
Datasheet
Description
914MHz, 1.94GHz GSM, ISM, UMTS RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.14dBi FME Female, SMA Male Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2215902/3SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2215902/3SMA
RF Antennas 2215902/3SMA
914MHz, 1.94GHz GSM, ISM, UMTS RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.14dBi FME Female, SMA Male Adhesive

914MHz, 1.94GHz GSM, ISM, UMTS RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.14dBi FME Female, SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 2215902/3SMA
Product Name RF Antennas
Applications GSM, ISM, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
2 suppliers
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details