Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC PHASE-LOCKED LOOPS (PLL)
QUARKTWIN TECHNOLOGY LTD.
13715-102-XTD -- CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Quarktwin Technology Ltd.
Clock Generators, PLLs, Frequency Synthesizers
13715-102-XTD
Description
Phase Lock Loop (PLL) IC 340MHz 1
Quarktwin Technology Ltd.
Done
Datasheet
Description
Phase Lock Loop (PLL) IC 340MHz 1
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
13715-102-XTD
Clock Generators, PLLs, Frequency Synthesizers
13715-102-XTD
Phase Lock Loop (PLL) IC 340MHz 1
Phase Lock Loop (PLL) IC 340MHz 1
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Phase-locked Loops (PLL)
Product Number
13715-102-XTD
Product Name
Clock Generators, PLLs, Frequency Synthesizers
Bus Interface
CMOS; ECL; PECL; CMOS, PECL
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5332AD10361-GM1
Specs
Device Type
Clock Generator
View Details
3
suppliers
Nexperia B.V.
Clock Generators, PLLs, Frequency Synthesizers
74HCT9046APW,118
Specs
Bus Interface
Clock
Package Type
Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage
4.5 to 5.5 volts
View Details
6
suppliers
Texas Instruments
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options
CDC536DBR
Specs
Package Type
SSOP
Supply Voltage
3.3 volts
Frequency
100 MHz
View Details
8
suppliers
Rochester Electronics
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
2925ALM/B
Specs
Device Type
Real Time Clock; Clock Generator
View Details
3
suppliers