Monroe Engineering Knob / Handle ME90235156

Description
Material - Glass Fiber Reinforced Technopolymer Gray- Black Matte Finish Push Button Glossy Orange Comfortable Ergonomic Grip Brass or 303 Stainless Steel Bushing with Tapped Blind Hole Glass Fiber Reinforced Technopolymer Axial Retaining Ring Stainless Steel Return Spring Resistant to Solvents, Oils, Grease, and Other Chemical Agents
Description
Material - Glass Fiber Reinforced Technopolymer Gray- Black Matte Finish Push Button Glossy Orange Comfortable Ergonomic Grip Brass or 303 Stainless Steel Bushing with Tapped Blind Hole Glass Fiber Reinforced Technopolymer Axial Retaining Ring Stainless Steel Return Spring Resistant to Solvents, Oils, Grease, and Other Chemical Agents

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - ME90235156 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
ME90235156
Knob / Handle ME90235156
Material - Glass Fiber Reinforced Technopolymer Gray- Black Matte Finish Push Button Glossy Orange Comfortable Ergonomic Grip Brass or 303 Stainless Steel Bushing with Tapped Blind Hole Glass Fiber Reinforced Technopolymer Axial Retaining Ring Stainless Steel Return Spring Resistant to Solvents, Oils, Grease, and Other Chemical Agents
  • Material - Glass Fiber Reinforced Technopolymer
  • Gray- Black Matte Finish
  • Push Button Glossy Orange
  • Comfortable Ergonomic Grip
  • Brass or 303 Stainless Steel Bushing with Tapped Blind Hole
  • Glass Fiber Reinforced Technopolymer Axial Retaining Ring
  • Stainless Steel Return Spring
  • Resistant to Solvents, Oils, Grease, and Other Chemical Agents
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number ME90235156
Product Name Knob / Handle
Handle Type Adjustable
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Technopolymer, Stainless Steel Bushing
Height 0.0839 inches (2.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Assembly housing KG - KG - KG411-A -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 3.23 inches (82 mm)
View Details
Flat Adjustable Handle - HKF, HKR - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black or Orange Coated
Features Locking/Latching
View Details
Carrying Handles - 2340857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying Handle
Material Description Steel
Height 1.89 inches (48 mm)
View Details