Round Electromagnets are available in a variety of sizes. They deliver concentrated holding power and high responsiveness in manual or automatic applications.
Operating under the control of IMI power supply units, Round Electromagnets, in 12VDC, 25VDC, *110VDC, or 120VAC configurations, deliver optimum holding power.
Monroe Engineering | |
---|---|
Product Category | Electromagnets |
Product Number | ER1-101 |
Product Name | Round Electromagnets |
Electromagnets | Flat-faced Magnet |
Features | AutoRelease |
Holding Force | 7 lbs (3.17 kg) |
Power Supply | DC Power; (12VDC) |
Mounting Thread | 10-32 |