- Trained on our vast library of engineering resources.

APW Company Holding 1.37" Diameter Round Electromagnets EM137-24-122

Suppliers

Company
Product
Description
Supplier Links
Holding 1.37
Rockaway, NJ, USA
Holding 1.37" Diameter Round Electromagnets
EM137-24-122
Holding 1.37" Diameter Round Electromagnets EM137-24-122
Our EM137 Electromagnets are small round (cylindrical) electromagnets measuring 1.375" dia. x .81" in height. Two mounting options are available with standard thru hole mounting with a #10-32 x 13/16 mounting screw and custom stand off mounting hardware #8-32 available. These small electromagnets are available in 6 vdc to 115 vac operating voltages with holding forces from 19 lbs to 44 lbs. Various options are available including quick release versions and anti-rotation options for floating applications.

Our EM137 Electromagnets are small round (cylindrical) electromagnets measuring 1.375" dia. x .81" in height. Two mounting options are available with standard thru hole mounting with a #10-32 x 13/16 mounting screw and custom stand off mounting hardware #8-32 available. These small electromagnets are available in 6 vdc to 115 vac operating voltages with holding forces from 19 lbs to 44 lbs. Various options are available including quick release versions and anti-rotation options for floating applications.

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM137-24-122
Product Name Holding 1.37" Diameter Round Electromagnets
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1719755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 1.89 inch (48 mm)
Length 1.3 inch (33 mm)
View Details
Damping magnet - E10753 - ifm electronic gmbh
ifm electronic gmbh
Specs
Industrial Magnets Individual Magnets; Damping Magnets
Operating Temperature -13 to 482 F (-25 to 250 C)
Maximum Magnetic Force 1200 Gauss
View Details
Sintered Ferrite Magnets -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Material Ferrite; Sintered Ferrite
Magnet Grade XM10T-XM4748
Features Coating
View Details
Rectangular AlNiCo Magnet - H-31 - Littelfuse, Inc.
Specs
Material Aluminum-Nickel-Cobalt
Hc 620 Oersted
View Details