100% Stainless Steel Ball Style Adjustable Handle
Adjustable handles - Lift Handle disengage threads, rotate and release handle for re-engagement
Perfect for limited space.
Additional sizes in stock.
Material - Handle Die Cast Zinc with Antimicrobial Coating Stainless Steel Insert and Spring all contact surfaces antimicrobial coated.
Standard Color - Bio-White
| Monroe Engineering | Monroe Engineering | |
|---|---|---|
| Product Category | Handles and Pulls (industrial) | Handles and Pulls (industrial) |
| Product Number | 98033 | 98033 |
| Product Name | Knob / Handle | Knob / Handle |
| Handle Type | Adjustable | Adjustable |
| Colors / Finishes Available | Black | |
| Handle Material | Metal | Metal |
| Material Description | Stainless Steel | Stainless Steel |
| Height | 2.28 inches (57.91 mm) | 2.28 inches (57.91 mm) |