100% Stainless Steel Ball Style Adjustable Handle
| Monroe Engineering | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 98004 |
| Product Name | Knob / Handle |
| Handle Type | Adjustable |
| Colors / Finishes Available | Black |
| Handle Material | Metal |
| Material Description | Stainless Steel |
| Height | 1.3 inches (33.02 mm) |