Quantum Storage Systems Open Surgical Case Cart, 4Shelves; Height Quantum Storage WRSC4-54-2436FS

Description
OPEN SURGICAL CASE CART, 4SHELVES; Height:60"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SURGICAL CASE CART, 4SHELVES; Height:60"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Surgical Case Cart, 4Shelves; Height Quantum Storage - 42AC6756 - Newark, An Avnet Company
Chicago, IL, United States
Open Surgical Case Cart, 4Shelves; Height Quantum Storage
42AC6756
Open Surgical Case Cart, 4Shelves; Height Quantum Storage 42AC6756
OPEN SURGICAL CASE CART, 4SHELVES; Height:60"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SURGICAL CASE CART, 4SHELVES; Height:60"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6756
Product Name Open Surgical Case Cart, 4Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Trolleys - 1038686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Plastic
Length 43 inch (1100 mm)
View Details