Quantum Storage Systems Open Wire Shelving, 7Shelves, 18Bin, Grn; Shelving Unit Type Quantum Storage WRS-7-110GN

Description
OPEN WIRE SHELVING, 7SHELVES, 18BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:18; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 7SHELVES, 18BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:18; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 18Bin, Grn; Shelving Unit Type Quantum Storage - 44AC8006 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 18Bin, Grn; Shelving Unit Type Quantum Storage
44AC8006
Open Wire Shelving, 7Shelves, 18Bin, Grn; Shelving Unit Type Quantum Storage 44AC8006
OPEN WIRE SHELVING, 7SHELVES, 18BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:18; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 18BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:18; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8006
Product Name Open Wire Shelving, 7Shelves, 18Bin, Grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 529003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mini-Racking - SRE5057S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details