Quantum Storage Systems Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage WR86-2454S

Description
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:24"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:24"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC8490 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
42AC8490
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 42AC8490
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:24"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:24"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8490
Product Name Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details