Custom Made Boxes, Inc. 36" x 12" x 74" - 4 Shelf- Wire Shelving Starter Unit WS361274

Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS361274A.
Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS361274A.

Suppliers

Company
Product
Description
Supplier Links
36
Des Moines, IA, USA
36" x 12" x 74" - 4 Shelf- Wire Shelving Starter Unit
WS361274
36" x 12" x 74" - 4 Shelf- Wire Shelving Starter Unit WS361274
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS361274A.

Maximize your storage space with these adjustable wire shelving units.

  • NSF certified wire shelves assemble in minutes without any tools.
  • Chrome plated, steel shelving can adjust in 1" increments.
  • Starter Units come complete with four posts and four adjustable shelves.
  • Additional Wire Shelves and Accessories sold separately.
  • Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately).
  • Expand your shelving with Add-On Unit WS361274A.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Shelving and Racking
Product Number WS361274
Product Name 36" x 12" x 74" - 4 Shelf- Wire Shelving Starter Unit
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4008M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
36
Specs
Category Commercial
Type Wire
Depth 18 inch (457 mm)
View Details