Quantum Storage Systems Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage WR86-2142SG

Description
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:21"; Length:42"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Description
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:21"; Length:42"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid Shelving Starter Kit from Newark, An Avnet Company, includes four shelves and four posts, designed for robust storage solutions. Constructed from 18-gauge galvanized steel, this shelving unit is suitable for various applications requiring durability and strength. The unit has a load capacity of 600 pounds, making it capable of supporting heavy items. It is compliant with RoHS standards, ensuring it meets environmental safety regulations. The dimensions of the unit are 86 inches in height, 21 inches in width, and 42 inches in length, providing ample storage space while maintaining a compact footprint. This shelving kit is ideal for engineers seeking reliable and sturdy shelving for their projects.

Datasheet Summary
Powered by GS/AI

The Solid Shelving Starter Kit from Newark, An Avnet Company, includes four shelves and four posts, designed for robust storage solutions. Constructed from 18-gauge galvanized steel, this shelving unit is suitable for various applications requiring durability and strength. The unit has a load capacity of 600 pounds, making it capable of supporting heavy items. It is compliant with RoHS standards, ensuring it meets environmental safety regulations. The dimensions of the unit are 86 inches in height, 21 inches in width, and 42 inches in length, providing ample storage space while maintaining a compact footprint. This shelving kit is ideal for engineers seeking reliable and sturdy shelving for their projects.

Suppliers

Company
Product
Description
Supplier Links
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC8410 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
42AC8410
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 42AC8410
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:21"; Length:42"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:21"; Length:42"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8410
Product Name Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Freestanding stations - EMA3021 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details