Quantum Storage Systems Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage WR86-2142C-5

Description
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage - 42AC8407 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage
42AC8407
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage 42AC8407
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8407
Product Name Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 630266 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 22.01 inch (559 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details